Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C XC7A200T-2SBG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799953-XC7A200T-2SBG 484C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FCBGA (19x19) Alternative Parts (Cross-Reference): 5CEFA2U19I7; 5CEFA2U19A7; 5CEFA2U19C8; 5CEFA2U19C6; Introduction Date: September 21, 2016 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799953-XC7A200T-2SBG 484C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FCBGA (19x19) Alternative Parts (Cross-Reference): 5CEFA2U19I7; 5CEFA2U19A7; 5CEFA2U19C8; 5CEFA2U19C6; Introduction Date: September 21, 2016 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C - 799953-XC7A200T-2SBG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C
799953-XC7A200T-2SBG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C 799953-XC7A200T-2SBG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799953-XC7A200T-2SBG 484C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FCBGA (19x19) Alternative Parts (Cross-Reference): 5CEFA2U19I7; 5CEFA2U19A7; 5CEFA2U19C8; 5CEFA2U19C6; Introduction Date: September 21, 2016 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799953-XC7A200T-2SBG484C
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Family Name: XC7A200T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FCBGA (19x19)
Alternative Parts (Cross-Reference): 5CEFA2U19I7; 5CEFA2U19A7; 5CEFA2U19C8; 5CEFA2U19C6;
Introduction Date: September 21, 2016
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1862-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1862-ND
FPGAs (Field Programmable Gate Array) 122-1862-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-2SBG484C
FPGA - Field Programmable Gate Array XC7A200T-2SBG484C
FPGA - Field Programmable Gate Array XC7A200T-2SBG484C

FPGA - Field Programmable Gate Array XC7A200T-2SBG484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-2SBG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-2SBG484C
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 07AH4901 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
07AH4901
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 07AH4901
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799953-XC7A200T-2SBG484C 122-1862-ND XC7A200T-2SBG484C XC7A200T-2SBG484C 07AH4901
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 215360 33650
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Package Type Other; 484-FBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-2N - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 369 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details