Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I XC7A200T-2FBG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037441-XC7A200T-2FBG 676I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037441-XC7A200T-2FBG 676I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I - 037441-XC7A200T-2FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I
037441-XC7A200T-2FBG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I 037441-XC7A200T-2FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 037441-XC7A200T-2FBG 676I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037441-XC7A200T-2FBG676I
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1864-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1864-ND
FPGAs (Field Programmable Gate Array) 122-1864-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now Datasheet
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 32AC9799 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
32AC9799
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 32AC9799
FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-2FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-2FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
XC7A200T-2FBG676I
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) XC7A200T-2FBG676I
FCBGA-676 Programmable Logic Device (CPLDs/FPGAs) ROHS

FCBGA-676 Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-2FBG676I
FPGA - Field Programmable Gate Array XC7A200T-2FBG676I
FPGA - Field Programmable Gate Array XC7A200T-2FBG676I

FPGA - Field Programmable Gate Array XC7A200T-2FBG676I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037441-XC7A200T-2FBG676I 122-1864-ND 32AC9799 XC7A200T-2FBG676I XC7A200T-2FBG676I XC7A200T-2FBG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 215360 33650
Package Type Other; 676-FCBGA (27x27) Other; 676-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data