Manufacturer: Xilinx Inc.
Win Source Part Number: 843850-XC7A200T-1FBG
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA
IC FPGA 285 I/O 484FCBGA
FPGA - Field Programmable Gate Array XC7A200T-1FBG484I
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 843850-XC7A200T-1FBG484I | 122-1870-ND | XC7A200T-1FBG484I | XC7A200T-1FBG484I | 47AC6442 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG484I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BBGA, FCBGA | Other; FCBGA | |||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other |