Manufacturer: Xilinx Inc.
Win Source Part Number: 844721-XC7A200T-1FBG
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA, FCBGA
Package: 484-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 285
Family Name: XC7A200
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA
FPGA - Field Programmable Gate Array XC7A200T-1FBG484C
IC FPGA 285 I/O 484FCBGA
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 844721-XC7A200T-1FBG484C | 122-1871-ND | XC7A200T-1FBG484C | XC7A200T-1FBG484C | 47AC6441 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG484C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-FCBGA (23x23) | Other; 484-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Pins | 484 | 484 | |||
| Supply Voltage | Other |