Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A15T-2FGG484C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2204-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2204-ND
FPGAs (Field Programmable Gate Array) 122-2204-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-2FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-2FGG484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-2FGG484C
FPGA - Field Programmable Gate Array XC7A15T-2FGG484C
FPGA - Field Programmable Gate Array XC7A15T-2FGG484C

FPGA - Field Programmable Gate Array XC7A15T-2FGG484C

Buy Now Datasheet
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6435 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6435
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6435
FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2204-ND XC7A15T-2FGG484C XC7A15T-2FGG484C 47AC6435
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Package Type Other; 484-BBGA Other; FCBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details