Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980643-XC7A15T-2CSG3
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
RAM Size: 112.5 kB
Number of Pins: 324
Number of Logic Elements/Cells: 16640
Propagation Delay: 110 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 950 mV
Number of I/Os: 210
Number of Logic Blocks (LABs): 1300
Speed Grade: 2
Number of Registers: 20800
Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA
IC FPGA 210 I/O 324CSBGA
FPGA, ARTIX-7, 210I/O, CSBGA-324 ROHS COMPLIANT: YES
FPGA - Field Programmable Gate Array XC7A15T-2CSG324C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 980643-XC7A15T-2CSG324C | XC7A15T-2CSG324C-ND | XC7A15T-2CSG324C | 57AJ5888 | XC7A15T-2CSG324C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-2CSG324C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 210I/o, Csbga-324 Rohs Compliant Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 16640 | ||||
| Registers | 20800 | ||||
| Package Type | Other; BGA | Other; 324-LFBGA, CSPBGA | PBGA | ||
| Pins | 324 | 324 |