Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A15T-1FGG484C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1928-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1928-ND
FPGAs (Field Programmable Gate Array) 122-1928-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 921600 16640 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484C - 846866-XC7A15T-1FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484C
846866-XC7A15T-1FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484C 846866-XC7A15T-1FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 846866-XC7A15T-1FGG4 84C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 250 921600 16640 Package: Tray Number of I/O: 250 Family Name: XC7A15 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846866-XC7A15T-1FGG484C
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 250 921600 16640
Package: Tray
Number of I/O: 250
Family Name: XC7A15
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6432 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6432
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6432
FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:2600; No. of Macrocells:16640; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:900Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1FGG484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-1FGG484C
FPGA - Field Programmable Gate Array XC7A15T-1FGG484C
FPGA - Field Programmable Gate Array XC7A15T-1FGG484C

FPGA - Field Programmable Gate Array XC7A15T-1FGG484C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1928-ND 846866-XC7A15T-1FGG484C 47AC6432 XC7A15T-1FGG484C XC7A15T-1FGG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FGG484C Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; FCBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details