Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A12T-3CSG325E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323334-XC7A12T-3CSG 325E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 737280 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323334-XC7A12T-3CSG 325E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 737280 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323334-XC7A12T-3CSG325E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323334-XC7A12T-3CSG325E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323334-XC7A12T-3CSG325E
Manufacturer: AMD Xilinx Win Source Part Number: 1323334-XC7A12T-3CSG 325E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 737280 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A12 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323334-XC7A12T-3CSG325E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 737280
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A12T-3CSG325E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A12T-3CSG325E-ND
FPGAs (Field Programmable Gate Array) XC7A12T-3CSG325E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 737280 12800 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 150 737280 12800 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A12T-3CSG325E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A12T-3CSG325E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A12T-3CSG325E
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A12T-3CSG325E
FPGA - Field Programmable Gate Array XC7A12T-3CSG325E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323334-XC7A12T-3CSG325E XC7A12T-3CSG325E-ND XC7A12T-3CSG325E XC7A12T-3CSG325E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 12800
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details