Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I XC7A100T-2FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084574-XC7A100T-2FGG 484I Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): M1A3P1000L-1FGG484Y; A3P1000L-FGG484YI; M1A3P1000L-FGG484Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084574-XC7A100T-2FGG 484I Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): M1A3P1000L-1FGG484Y; A3P1000L-FGG484YI; M1A3P1000L-FGG484Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I - 084574-XC7A100T-2FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I
084574-XC7A100T-2FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I 084574-XC7A100T-2FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 084574-XC7A100T-2FGG 484I Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Family Name: XC7A100T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): M1A3P1000L-1FGG484Y; A3P1000L-FGG484YI; M1A3P1000L-FGG484Y; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084574-XC7A100T-2FGG484I
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Family Name: XC7A100T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FGG484Y; A3P1000L-FGG484YI; M1A3P1000L-FGG484Y;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1879-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1879-ND
FPGAs (Field Programmable Gate Array) 122-1879-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA

Buy Now Datasheet
Fpga, Artix-7, 285 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9787 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 285 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
32AC9787
Fpga, Artix-7, 285 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 32AC9787
FPGA, ARTIX-7, 285 I/O, FPBGA-484; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 285 I/O, FPBGA-484; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A100T-2FGG484I
FPGA - Field Programmable Gate Array XC7A100T-2FGG484I
FPGA - Field Programmable Gate Array XC7A100T-2FGG484I

FPGA - Field Programmable Gate Array XC7A100T-2FGG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-2FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-2FGG484I
IC FPGA 285 I/O 484FBGA

IC FPGA 285 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084574-XC7A100T-2FGG484I 122-1879-ND 32AC9787 XC7A100T-2FGG484I XC7A100T-2FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-2FGG484I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 285 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 101440 15850
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-2X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details