Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989824-XC7A100T-1FTG
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
RAM Size: 607.5 kB
Number of Pins: 256
Number of Logic Elements/Cells: 101440
Propagation Delay: 130 ps
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC3S400AN-4FTG256I; XC3S400AN-5FTG256C; XC3S400AN-4FT256I; M2GL025-FCS325I; M2S060-FCS325I; M2S060-FCSG325IXC7A1
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 950 mV
Turn-On Delay Time: 130 ps
Number of I/Os: 170
Number of Logic Blocks (LABs): 7925
Speed Grade: -1
Number of Registers: 126800
Number of ADC Channels: 1
Artix-7 Field Programmable Gate Array (FPGA) IC 170 4976640 101440 256-LBGA
FPGA - Field Programmable Gate Array XC7A100T-1FTG256C
IC FPGA ARTIX7 170 I/O 256FTBGA
IC FPGA 170 I/O 256FTBGA
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:15850; No. of Macrocells:101440; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 989824-XC7A100T-1FTG256C | 122-1882-ND | XC7A100T-1FTG256C | 903-XC7A100T-1FTG256C | XC7A100T-1FTG256C | 47AC6419 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-1FTG256C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA ARTIX7 170 I/O 256FTBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 101440 | 101440 | 15850 | |||
| Registers | 126800 | 126800 | ||||
| Package Type | Other; FCBGA | Other; 256-LBGA | Other; 256-LBGA | Other; FTBGA | ||
| Pins | 256 | 256 | 256 | 256 | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |