Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 845443-XC6VSX475T-2F
Series: Virtex®-6 SXT
Features: series Field Programmable Gate Array (FPGA) IC 840 39223296 476160
Package: Tray
Number of I/O: 840
Family Name: XC6VSX475
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 840 I/O 1759FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6VSX475T-2FFG1759C-ND | 845443-XC6VSX475T-2FFG1759C | XC6VSX475T-2FFG1759C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1759C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1759-BBGA, FCBGA |