Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I XC6VSX315T-1FFG1759I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799948-XC6VSX315T-1F FG1759I Series: Virtex-6 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Family Name: XC6VSX315T Categories: Integrated Circuits (ICs) Manufacturer Package: 1759-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC6VSX315T-1FF1759I; XC6VSX315T-1FF1759C; XC6VSX315T-1FFG1759C ES; XC6VSX315T-1FFG1759C ; Introduction Date: June 24, 2009 ECCN: 3A001.a.7.b Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799948-XC6VSX315T-1F FG1759I Series: Virtex-6 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Family Name: XC6VSX315T Categories: Integrated Circuits (ICs) Manufacturer Package: 1759-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC6VSX315T-1FF1759I; XC6VSX315T-1FF1759C; XC6VSX315T-1FFG1759C ES; XC6VSX315T-1FFG1759C ; Introduction Date: June 24, 2009 ECCN: 3A001.a.7.b Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I - 799948-XC6VSX315T-1FFG1759I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I
799948-XC6VSX315T-1FFG1759I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I 799948-XC6VSX315T-1FFG1759I
Manufacturer: Xilinx Inc. Win Source Part Number: 799948-XC6VSX315T-1F FG1759I Series: Virtex-6 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 720 Number of LABs/CLBs: 24600 Number of Logic Elements/Cells: 314880 Total RAM Bits: 25952256 Family Name: XC6VSX315T Categories: Integrated Circuits (ICs) Manufacturer Package: 1759-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC6VSX315T-1FF1759I; XC6VSX315T-1FF1759C; XC6VSX315T-1FFG1759C ES; XC6VSX315T-1FFG1759C ; Introduction Date: June 24, 2009 ECCN: 3A001.a.7.b Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799948-XC6VSX315T-1FFG1759I
Series: Virtex-6 SXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 720
Number of LABs/CLBs: 24600
Number of Logic Elements/Cells: 314880
Total RAM Bits: 25952256
Family Name: XC6VSX315T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1759-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC6VSX315T-1FF1759I; XC6VSX315T-1FF1759C; XC6VSX315T-1FFG1759CES; XC6VSX315T-1FFG1759C;
Introduction Date: June 24, 2009
ECCN: 3A001.a.7.b
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VSX315T-1FFG1759I-ND
FPGAs (Field Programmable Gate Array) XC6VSX315T-1FFG1759I-ND
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 720 25952256 314880 1759-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 720 25952256 314880 1759-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX315T-1FFG1759I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX315T-1FFG1759I
IC FPGA 720 I/O 1759FCBGA

IC FPGA 720 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799948-XC6VSX315T-1FFG1759I XC6VSX315T-1FFG1759I-ND XC6VSX315T-1FFG1759I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX315T-1FFG1759I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 314880
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details