Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C XC6VLX240T-3FFG1759C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939611-XC6VLX240T-3F FG1759C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA Package: 1759-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 720 Family Name: XC6VLX240 Categories: Integrated Circuits (ICs) Case / Package: 1759-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939611-XC6VLX240T-3F FG1759C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA Package: 1759-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 720 Family Name: XC6VLX240 Categories: Integrated Circuits (ICs) Case / Package: 1759-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C - 939611-XC6VLX240T-3FFG1759C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C
939611-XC6VLX240T-3FFG1759C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C 939611-XC6VLX240T-3FFG1759C
Manufacturer: Xilinx Inc. Win Source Part Number: 939611-XC6VLX240T-3F FG1759C Series: Virtex®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA Package: 1759-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 720 Family Name: XC6VLX240 Categories: Integrated Circuits (ICs) Case / Package: 1759-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939611-XC6VLX240T-3FFG1759C
Series: Virtex®-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA
Package: 1759-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 720
Family Name: XC6VLX240
Categories: Integrated Circuits (ICs)
Case / Package: 1759-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VLX240T-3FFG1759C-ND
FPGAs (Field Programmable Gate Array) XC6VLX240T-3FFG1759C-ND
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 720 15335424 241152 1759-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX240T-3FFG1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VLX240T-3FFG1759C
IC FPGA 720 I/O 1759FCBGA

IC FPGA 720 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939611-XC6VLX240T-3FFG1759C XC6VLX240T-3FFG1759C-ND XC6VLX240T-3FFG1759C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX240T-3FFG1759C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1759-FCBGA (42.5x42.5) Other; 1759-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1X - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 369 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details