Manufacturer: Xilinx Inc.
Win Source Part Number: 939579-XC6VCX240T-2F
Series: Virtex®-6 CXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 15335424 241152 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Family Name: XC6VCX240
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 600 15335424 241152 1156-BBGA, FCBGA
IC FPGA 600 I/O 1156FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 600 I/O 1156FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939579-XC6VCX240T-2FFG1156I | XC6VCX240T-2FFG1156I-ND | XC6VCX240T-2FFG1156I | XC6VCX240T-2FFG1156I | 903-XC6VCX240T-2FFG1156I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX240T-2FFG1156I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 600 I/O 1156FCBGA |
| Package Type | Other; 1156-FCBGA (35x35) | Other; 1156-BBGA, FCBGA | Other; 1156-BBGA, FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Pins | 1156 | 1156 | |||
| Supply Voltage | Other | Other; 1V | |||
| Logic Cells / Logic Blocks | 241152 |