Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I XC6VCX130T-1FFG784I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214356-XC6VCX130T-1F FG784I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214356-XC6VCX130T-1F FG784I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I - 214356-XC6VCX130T-1FFG784I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I
214356-XC6VCX130T-1FFG784I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I 214356-XC6VCX130T-1FFG784I
Manufacturer: Xilinx Inc. Win Source Part Number: 214356-XC6VCX130T-1F FG784I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 10000 Number of Logic Elements/Cells: 128000 Total RAM Bits: 9732096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 784-FCBGA (29x29) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214356-XC6VCX130T-1FFG784I
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 10000
Number of Logic Elements/Cells: 128000
Total RAM Bits: 9732096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 784-FCBGA (29x29)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VCX130T-1FFG784I-ND
FPGAs (Field Programmable Gate Array) XC6VCX130T-1FFG784I-ND
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 400 9732096 128000 784-BBGA, FCBGA

Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 400 9732096 128000 784-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VCX130T-1FFG784I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VCX130T-1FFG784I
IC FPGA 400 I/O 784FCBGA

IC FPGA 400 I/O 784FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VCX130T-1FFG784I
FPGA - Field Programmable Gate Array XC6VCX130T-1FFG784I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214356-XC6VCX130T-1FFG784I XC6VCX130T-1FFG784I-ND XC6VCX130T-1FFG784I XC6VCX130T-1FFG784I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG784I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 128000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details