Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX9-N3CSG225C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX9-N3CSG225C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX9-N3CSG225C-ND
FPGAs (Field Programmable Gate Array) XC6SLX9-N3CSG225C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318231-XC6SLX9-N3CSG225C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318231-XC6SLX9-N3CSG225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318231-XC6SLX9-N3CSG225C
Manufacturer: AMD Xilinx Win Source Part Number: 1318231-XC6SLX9-N3CS G225C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 160 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX9 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318231-XC6SLX9-N3CSG225C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 160
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX9
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX9-N3CSG225C-ND 1318231-XC6SLX9-N3CSG225C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 225-LFBGA, CSPBGA Other; 225-LFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details