Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I XC6SLX9-3TQG144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758147-XC6SLX9-3TQG1 44I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): LFE26E7T144I; LFE2-6SE-6T144I; LFE2-6SE-6T144C; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 102 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758147-XC6SLX9-3TQG1 44I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): LFE26E7T144I; LFE2-6SE-6T144I; LFE2-6SE-6T144C; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 102 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I - 758147-XC6SLX9-3TQG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I
758147-XC6SLX9-3TQG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I 758147-XC6SLX9-3TQG144I
Manufacturer: Xilinx Inc. Win Source Part Number: 758147-XC6SLX9-3TQG1 44I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): LFE26E7T144I; LFE2-6SE-6T144I; LFE2-6SE-6T144C; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 102 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 758147-XC6SLX9-3TQG144I
Mounting Style: SMD
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): LFE26E7T144I; LFE2-6SE-6T144I; LFE2-6SE-6T144C;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: XC6SLX9
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 102
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1748-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1748-ND
FPGAs (Field Programmable Gate Array) 122-1748-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 102 589824 9152 144-LQFP

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 102 589824 9152 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-3TQG144I
FPGA - Field Programmable Gate Array XC6SLX9-3TQG144I
FPGA - Field Programmable Gate Array XC6SLX9-3TQG144I

FPGA - Field Programmable Gate Array XC6SLX9-3TQG144I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-3TQG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-3TQG144I
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758147-XC6SLX9-3TQG144I 122-1748-ND XC6SLX9-3TQG144I XC6SLX9-3TQG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3TQG144I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 9152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details