Manufacturer: Xilinx Inc.
Win Source Part Number: 214355-XC6SLX9-2FTG2
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:1430; No. of Macrocells:9152; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC6SLX9-2FTG256I
IC FPGA 186 I/O 256FTBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214355-XC6SLX9-2FTG256I | 122-1952-ND | 32AC9784 | XC6SLX9-2FTG256I | XC6SLX9-2FTG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FTG256I | FPGAs (Field Programmable Gate Array) | Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 9152 | 1430 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; FTBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other |