Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I XC6SLX9-2CSG225I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721181-XC6SLX9-2CSG2 25I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 225-LFBGA, CSPBGA Alternative Parts (Cross-Reference): iCE40LP8K-CM225; iCE40LP4K-CM225; XC6SLX9-2CSG225C; iCE40LP8K-CM225; XC6SLX9-2CSG225I; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 160 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721181-XC6SLX9-2CSG2 25I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 225-LFBGA, CSPBGA Alternative Parts (Cross-Reference): iCE40LP8K-CM225; iCE40LP4K-CM225; XC6SLX9-2CSG225C; iCE40LP8K-CM225; XC6SLX9-2CSG225I; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 160 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I - 721181-XC6SLX9-2CSG225I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I
721181-XC6SLX9-2CSG225I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I 721181-XC6SLX9-2CSG225I
Manufacturer: Xilinx Inc. Win Source Part Number: 721181-XC6SLX9-2CSG2 25I Mounting Style: SMD Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 225-LFBGA, CSPBGA Alternative Parts (Cross-Reference): iCE40LP8K-CM225; iCE40LP4K-CM225; XC6SLX9-2CSG225C; iCE40LP8K-CM225; XC6SLX9-2CSG225I; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: XC6SLX9 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 160 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 721181-XC6SLX9-2CSG225I
Mounting Style: SMD
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 225-LFBGA, CSPBGA
Alternative Parts (Cross-Reference): iCE40LP8K-CM225; iCE40LP4K-CM225; XC6SLX9-2CSG225C; iCE40LP8K-CM225; XC6SLX9-2CSG225I;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: XC6SLX9
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 160
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1949-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1949-ND
FPGAs (Field Programmable Gate Array) 122-1949-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-2CSG225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-2CSG225I
IC FPGA 160 I/O 225CSBGA

IC FPGA 160 I/O 225CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-2CSG225I
FPGA - Field Programmable Gate Array XC6SLX9-2CSG225I
FPGA - Field Programmable Gate Array XC6SLX9-2CSG225I

FPGA - Field Programmable Gate Array XC6SLX9-2CSG225I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721181-XC6SLX9-2CSG225I 122-1949-ND XC6SLX9-2CSG225I XC6SLX9-2CSG225I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG225I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 9152
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details