Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214354-XC6SLX75-3FGG
Mounting: SMD (SMT)
Number of I/O: 280
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FPGA 280 I/O 484FBGA
IC FPGA 280 I/O 484FBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX75-3FGG484C-ND | 214354-XC6SLX75-3FGG484C | XC6SLX75-3FGG484C | 903-XC6SLX75-3FGG484C | XC6SLX75-3FGG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG484C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 280 I/O 484FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | Other; 484-BBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 74637 | 74637 | |||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |