Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1316586-XC6SLX45-N3F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 358
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 676-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX45
RoHS Status: ROHS3 Compliant
FPGA - Field Programmable Gate Array
IC FPGA 358 I/O 676FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX45-N3FGG676C-ND | 1316586-XC6SLX45-N3FGG676C | XC6SLX45-N3FGG676C | XC6SLX45-N3FGG676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 676-BGA | Other; 676-BGA |