Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX45-2FGG676C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1675-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1675-ND
FPGAs (Field Programmable Gate Array) 122-1675-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2FGG676C - 712925-XC6SLX45-2FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2FGG676C
712925-XC6SLX45-2FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2FGG676C 712925-XC6SLX45-2FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 712925-XC6SLX45-2FGG 676C Mounting Style: SMD Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BGA Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFG676PP; AFS1500-1FG676I; AFS1500-1FG676PP; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX45 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 358 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 712925-XC6SLX45-2FGG676C
Mounting Style: SMD
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45
Categories: Integrated Circuits
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 676-BGA
Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFG676PP; AFS1500-1FG676I; AFS1500-1FG676PP;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: XC6SLX45
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 358
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX45-2FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX45-2FGG676C
IC FPGA 358 I/O 676FBGA

IC FPGA 358 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX45-2FGG676C
FPGA - Field Programmable Gate Array XC6SLX45-2FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1675-ND 712925-XC6SLX45-2FGG676C XC6SLX45-2FGG676C XC6SLX45-2FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2FGG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details