Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I XC6SLX45-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758146-XC6SLX45-2CSG 324I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-1FGG324; M1A3P250L-1FGG324; Introduction Date: February 02, 2009 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758146-XC6SLX45-2CSG 324I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-1FGG324; M1A3P250L-1FGG324; Introduction Date: February 02, 2009 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I - 758146-XC6SLX45-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I
758146-XC6SLX45-2CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I 758146-XC6SLX45-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 758146-XC6SLX45-2CSG 324I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-1FGG324; M1A3P250L-1FGG324; Introduction Date: February 02, 2009 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758146-XC6SLX45-2CSG324I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 218
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CSPBGA (15x15)
Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-1FGG324; M1A3P250L-1FGG324;
Introduction Date: February 02, 2009
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1791-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1791-ND
FPGAs (Field Programmable Gate Array) 122-1791-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 218 2138112 43661 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 218 2138112 43661 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX45-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX45-2CSG324I
IC FPGA 218 I/O 324CSBGA

IC FPGA 218 I/O 324CSBGA

Supplier's Site
Fpga, Spartan-6, 218 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 32AC9770 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 218 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
32AC9770
Fpga, Spartan-6, 218 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 32AC9770
FPGA, SPARTAN-6, 218 I/O, CSBGA-324; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2088Kbit; No. of I/O s:218I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 218 I/O, CSBGA-324; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2088Kbit; No. of I/O s:218I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX45-2CSG324I
FPGA - Field Programmable Gate Array XC6SLX45-2CSG324I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758146-XC6SLX45-2CSG324I 122-1791-ND XC6SLX45-2CSG324I 32AC9770 XC6SLX45-2CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-6, 218 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 43661 6822
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other
Package Type Other; 324-LFBGA, CSPBGA PBGA Other; CSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details