Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037837-XC6SLX100T-2F
Mounting: SMD (SMT)
Number of I/O: 296
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
IC FPGA 296 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX100T-2FGG484I-ND | 037837-XC6SLX100T-2FGG484I | XC6SLX100T-2FGG484I | XC6SLX100T-2FGG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG484I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) |