Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I XC6SLX100T-2CSG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939551-XC6SLX100T-2C SG484I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939551-XC6SLX100T-2C SG484I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I - 939551-XC6SLX100T-2CSG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I
939551-XC6SLX100T-2CSG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I 939551-XC6SLX100T-2CSG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 939551-XC6SLX100T-2C SG484I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939551-XC6SLX100T-2CSG484I
Series: Spartan®-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA
Package: 484-FBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 296
Family Name: XC6SLX100
Categories: Integrated Circuits (ICs)
Case / Package: 484-CSPBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100T-2CSG484I-ND
FPGAs (Field Programmable Gate Array) XC6SLX100T-2CSG484I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100T-2CSG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100T-2CSG484I
IC FPGA 296 I/O 484CSBGA

IC FPGA 296 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100T-2CSG484I
FPGA - Field Programmable Gate Array XC6SLX100T-2CSG484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939551-XC6SLX100T-2CSG484I XC6SLX100T-2CSG484I-ND XC6SLX100T-2CSG484I XC6SLX100T-2CSG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2CSG484I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-CSPBGA (19x19) Other; 484-FBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details