Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VSX95T-1FF1136I

Description
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FF1136I-ND
FPGAs (Field Programmable Gate Array) XC5VSX95T-1FF1136I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I - 1281571-XC5VSX95T-1FF1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I
1281571-XC5VSX95T-1FF1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I 1281571-XC5VSX95T-1FF1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281571-XC5VSX95T-1F F1136I Mounting Style: SMD Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Categories: Integrated Circuits Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1136-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: XC5VSX95T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 640 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281571-XC5VSX95T-1FF1136I
Mounting Style: SMD
Number of LABs/CLBs: 7360
Number of Logic Elements/Cells: 94208
Total RAM Bits: 8994816
Categories: Integrated Circuits
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1136-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VSX95T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 640
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FF1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX95T-1FF1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX95T-1FF1136I
FPGA - Field Programmable Gate Array XC5VSX95T-1FF1136I
FPGA - Field Programmable Gate Array XC5VSX95T-1FF1136I

FPGA - Field Programmable Gate Array XC5VSX95T-1FF1136I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VSX95T-1FF1136I-ND 1281571-XC5VSX95T-1FF1136I XC5VSX95T-1FF1136I XC5VSX95T-1FF1136I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FF1136I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1136-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details