Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX85T-2FFG1136I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318034-XC5VLX85T-2F FG1136I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1136-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VLX85 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318034-XC5VLX85T-2F FG1136I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1136-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VLX85 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318034-XC5VLX85T-2FFG1136I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318034-XC5VLX85T-2FFG1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318034-XC5VLX85T-2FFG1136I
Manufacturer: AMD Xilinx Win Source Part Number: 1318034-XC5VLX85T-2F FG1136I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1136-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 79 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VLX85 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318034-XC5VLX85T-2FFG1136I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 480
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3981312
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1136-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 79
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC5VLX85
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX85T-2FFG1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX85T-2FFG1136I-ND
FPGAs (Field Programmable Gate Array) XC5VLX85T-2FFG1136I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-2FFG1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX85T-2FFG1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX85T-2FFG1136I
IC FPGA 480 I/O 1136FCBGA

IC FPGA 480 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX85T-2FFG1136I
FPGA - Field Programmable Gate Array XC5VLX85T-2FFG1136I
FPGA - Field Programmable Gate Array BOM fix connect to released FG Part route to esperanza Green only

FPGA - Field Programmable Gate Array BOM fix connect to released FG Part route to esperanza Green only

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318034-XC5VLX85T-2FFG1136I XC5VLX85T-2FFG1136I-ND XC5VLX85T-2FFG1136I XC5VLX85T-2FFG1136I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 82944
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details