Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX85-1FF676I

Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX85-1FF676I-ND
FPGAs (Field Programmable Gate Array) XC5VLX85-1FF676I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I - 1281569-XC5VLX85-1FF676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I
1281569-XC5VLX85-1FF676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I 1281569-XC5VLX85-1FF676I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281569-XC5VLX85-1FF 676I Mounting Style: SMD Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3538944 Family Name: XC5VLX85 Categories: Integrated Circuits Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 676-BBGA, FCBGA Alternative Parts (Cross-Reference): M2GL060T-1FGG676I; M2GL060TS-FGG676; M2GL060TS-FGG676I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: XC5VLX85 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 440 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281569-XC5VLX85-1FF676I
Mounting Style: SMD
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3538944
Family Name: XC5VLX85
Categories: Integrated Circuits
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 676-BBGA, FCBGA
Alternative Parts (Cross-Reference): M2GL060T-1FGG676I; M2GL060TS-FGG676; M2GL060TS-FGG676I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: XC5VLX85
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 440
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX85-1FF676I
FPGA - Field Programmable Gate Array XC5VLX85-1FF676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX85-1FF676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX85-1FF676I
IC FPGA 440 I/O 676FCBGA

IC FPGA 440 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX85-1FF676I-ND 1281569-XC5VLX85-1FF676I XC5VLX85-1FF676I XC5VLX85-1FF676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF676I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LQN84C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 67 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details