Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 3538944 82944 1153-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 813322-XC5VLX85-1FF1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 560
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3538944
Supplier Device Package: 1153-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1153-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VLX85
IC FPGA 560 I/O 1153FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX85-1FF1153I-ND | 813322-XC5VLX85-1FF1153I | XC5VLX85-1FF1153I | XC5VLX85-1FF1153I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FF1153I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1153-BBGA, FCBGA |