Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C XC5VLX50-1FFG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939428-XC5VLX50-1FFG 324C Series: Virtex®-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA Package: 324-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 220 Family Name: XC5VLX50 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939428-XC5VLX50-1FFG 324C Series: Virtex®-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA Package: 324-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 220 Family Name: XC5VLX50 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C - 939428-XC5VLX50-1FFG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C
939428-XC5VLX50-1FFG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C 939428-XC5VLX50-1FFG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 939428-XC5VLX50-1FFG 324C Series: Virtex®-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA Package: 324-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 220 Family Name: XC5VLX50 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939428-XC5VLX50-1FFG324C
Series: Virtex®-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Package: 324-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 220
Family Name: XC5VLX50
Categories: Integrated Circuits (ICs)
Case / Package: 324-FCBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1562-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1562-ND
FPGAs (Field Programmable Gate Array) 122-1562-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50-1FFG324C
FPGA - Field Programmable Gate Array XC5VLX50-1FFG324C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50-1FFG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50-1FFG324C
IC FPGA 220 I/O 324FCBGA

IC FPGA 220 I/O 324FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939428-XC5VLX50-1FFG324C 122-1562-ND XC5VLX50-1FFG324C XC5VLX50-1FFG324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-FCBGA (19x19) Other; 324-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EBC356-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 274 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details