Manufacturer: Xilinx Inc.
Win Source Part Number: 057681-XC5VLX30T-2FF
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 30720
Total RAM Bits: 1327104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 360 1327104 30720 665-BBGA, FCBGA
IC FPGA 360 I/O 665FCBGA
IC FPGA 360 I/O 665FCBGA
FPGA - Field Programmable Gate Array XC5VLX30T-2FF665I
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057681-XC5VLX30T-2FF665I | XC5VLX30T-2FF665I-ND | 903-XC5VLX30T-2FF665I | XC5VLX30T-2FF665I | XC5VLX30T-2FF665I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX30T-2FF665I | FPGAs (Field Programmable Gate Array) | IC FPGA 360 I/O 665FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 30720 | 30720 | |||
| Package Type | Other; 665-FCBGA (27x27) | Other; 665-BBGA, FCBGA | Other; 665-BBGA, FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other; 1V | Other |