Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC5VLX30T-1FF665CES XC5VLX30T-1FF665CES

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105398-XC5VLX30T-1F F665CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC5VLX30T-1FF665CESX C5VLX30T1FF665CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105398-XC5VLX30T-1F F665CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC5VLX30T-1FF665CESX C5VLX30T1FF665CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC5VLX30T-1FF665CES - 1105398-XC5VLX30T-1FF665CES - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC5VLX30T-1FF665CES
1105398-XC5VLX30T-1FF665CES
OEM Parts - OEM Parts (T - Z) - XC5VLX30T-1FF665CES 1105398-XC5VLX30T-1FF665CES
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105398-XC5VLX30T-1F F665CES Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 432 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC5VLX30T-1FF665CESX C5VLX30T1FF665CES; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105398-XC5VLX30T-1FF665CES
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 432 kB
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC5VLX30T-1FF665CESXC5VLX30T1FF665CES;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105398-XC5VLX30T-1FF665CES
Product Name OEM Parts - OEM Parts (T - Z) - XC5VLX30T-1FF665CES
Unlock Full Specs
to access all available technical data

Similar Products