Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C XC5VLX155-1FF1153C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846262-XC5VLX155-1FF 1153C Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 800 7077888 155648 Package: Tray Number of I/O: 800 Family Name: XC5VLX155 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846262-XC5VLX155-1FF 1153C Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 800 7077888 155648 Package: Tray Number of I/O: 800 Family Name: XC5VLX155 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C - 846262-XC5VLX155-1FF1153C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C
846262-XC5VLX155-1FF1153C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C 846262-XC5VLX155-1FF1153C
Manufacturer: Xilinx Inc. Win Source Part Number: 846262-XC5VLX155-1FF 1153C Series: Virtex®-5 LX Features: series Field Programmable Gate Array (FPGA) IC 800 7077888 155648 Package: Tray Number of I/O: 800 Family Name: XC5VLX155 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846262-XC5VLX155-1FF1153C
Series: Virtex®-5 LX
Features: series Field Programmable Gate Array (FPGA) IC 800 7077888 155648
Package: Tray
Number of I/O: 800
Family Name: XC5VLX155
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX155-1FF1153C-ND
FPGAs (Field Programmable Gate Array) XC5VLX155-1FF1153C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX155-1FF1153C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX155-1FF1153C
IC FPGA 800 I/O 1153FCBGA

IC FPGA 800 I/O 1153FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846262-XC5VLX155-1FF1153C XC5VLX155-1FF1153C-ND XC5VLX155-1FF1153C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-1FF1153C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1153-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details