Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 4718592 110592 1153-BBGA, FCBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323159-XC5VLX110-2F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 800
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 1153-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1153-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 84
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC5VLX110
RoHS Status: RoHS non-compliant
IC FPGA 800 I/O 1153FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX110-2FF1153C-ND | 1323159-XC5VLX110-2FF1153C | XC5VLX110-2FF1153C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1153-BBGA, FCBGA | Other; 1153-BBGA, FCBGA |