Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VFX70T-1FFG665C

Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1585-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1585-ND
FPGAs (Field Programmable Gate Array) 122-1585-ND
Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA

Virtex®-5 FXT Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-1FFG665C - 939410-XC5VFX70T-1FFG665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-1FFG665C
939410-XC5VFX70T-1FFG665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-1FFG665C 939410-XC5VFX70T-1FFG665C
Manufacturer: Xilinx Inc. Win Source Part Number: 939410-XC5VFX70T-1FF G665C Series: Virtex®-5 FXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA Package: 665-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 360 Family Name: XC5VFX70 Categories: Integrated Circuits (ICs) Case / Package: 665-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1585, XC5VFX70T-1FFG665C-N D

Manufacturer: Xilinx Inc.
Win Source Part Number: 939410-XC5VFX70T-1FFG665C
Series: Virtex®-5 FXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 360 5455872 71680 665-BBGA, FCBGA
Package: 665-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 360
Family Name: XC5VFX70
Categories: Integrated Circuits (ICs)
Case / Package: 665-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1585, XC5VFX70T-1FFG665C-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-1FFG665C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VFX70T-1FFG665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VFX70T-1FFG665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VFX70T-1FFG665C
FPGA - Field Programmable Gate Array XC5VFX70T-1FFG665C
FPGA - Field Programmable Gate Array XC5VFX70T-1FFG665C

FPGA - Field Programmable Gate Array XC5VFX70T-1FFG665C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1585-ND 939410-XC5VFX70T-1FFG665C XC5VFX70T-1FFG665C XC5VFX70T-1FFG665C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VFX70T-1FFG665C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 665-BBGA, FCBGA Other; 665-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details