Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C XC5206-5PQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799831-XC5206-5PQ208 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 148 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 784 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC5206 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; OR2C08A4SN208-DB ; OR2C08A3S208I-DB; OR2C08A4S208-DB; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799831-XC5206-5PQ208 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 148 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 784 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC5206 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; OR2C08A4SN208-DB ; OR2C08A3S208I-DB; OR2C08A4S208-DB; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C - 799831-XC5206-5PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C
799831-XC5206-5PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C 799831-XC5206-5PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 799831-XC5206-5PQ208 C Series: XC5200 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 148 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 784 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XC5206 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M14100-PQ208I; OR2C08A4SN208-DB ; OR2C08A3S208I-DB; OR2C08A4S208-DB; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799831-XC5206-5PQ208C
Series: XC5200
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 148
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 784
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: XC5206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M14100-PQ208I; OR2C08A4SN208-DB ; OR2C08A3S208I-DB; OR2C08A4S208-DB;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1142-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1142-ND
FPGAs (Field Programmable Gate Array) 122-1142-ND
XC5200 Field Programmable Gate Array (FPGA) IC 148 784 208-BFQFP

XC5200 Field Programmable Gate Array (FPGA) IC 148 784 208-BFQFP

Buy Now Datasheet
IC FPGA 148 I/O 208QFP - 903-XC5206-5PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 148 I/O 208QFP
903-XC5206-5PQ208C
IC FPGA 148 I/O 208QFP 903-XC5206-5PQ208C
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5206-5PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5206-5PQ208C
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799831-XC5206-5PQ208C 122-1142-ND 903-XC5206-5PQ208C XC5206-5PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5206-5PQ208C FPGAs (Field Programmable Gate Array) IC FPGA 148 I/O 208QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000 10000
Logic Cells / Logic Blocks 784 784
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details