Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5202-6PQ100C

Description
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP
Request a Quote Datasheet
Description
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1132-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1132-ND
FPGAs (Field Programmable Gate Array) 122-1132-ND
XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP

XC5200 Field Programmable Gate Array (FPGA) IC 81 256 100-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-6PQ100C - 037318-XC5202-6PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-6PQ100C
037318-XC5202-6PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-6PQ100C 037318-XC5202-6PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 037318-XC5202-6PQ100 C Mounting: SMD (SMT) Number of I/O: 81 Number of LABs/CLBs: 64 Number of Logic Elements/Cells: 256 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037318-XC5202-6PQ100C
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 64
Number of Logic Elements/Cells: 256
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-6PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5202-6PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5202-6PQ100C
IC FPGA 81 I/O 100QFP

IC FPGA 81 I/O 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1132-ND 037318-XC5202-6PQ100C XC5202-6PQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5202-6PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 100-BQFP QFP; Other; 100-PQFP (14x20) QFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details