Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I XC4VSX35-10FF668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037677-XC4VSX35-10FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX35-10FFG668I; XC4VSX35-10FF668IS2; XC4VSX35-10FF1152I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037677-XC4VSX35-10FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX35-10FFG668I; XC4VSX35-10FF668IS2; XC4VSX35-10FF1152I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I - 037677-XC4VSX35-10FF668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I
037677-XC4VSX35-10FF668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I 037677-XC4VSX35-10FF668I
Manufacturer: Xilinx Inc. Win Source Part Number: 037677-XC4VSX35-10FF 668I Mounting: SMD (SMT) Number of I/O: 448 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 34560 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC4VSX35-10FFG668I; XC4VSX35-10FF668IS2; XC4VSX35-10FF1152I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037677-XC4VSX35-10FF668I
Mounting: SMD (SMT)
Number of I/O: 448
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 34560
Total RAM Bits: 3538944
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC4VSX35-10FFG668I; XC4VSX35-10FF668IS2; XC4VSX35-10FF1152I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VSX35-10FF668I-ND
FPGAs (Field Programmable Gate Array) XC4VSX35-10FF668I-ND
Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Virtex®-4 SX Field Programmable Gate Array (FPGA) IC 448 3538944 34560 668-BBGA, FCBGA

Buy Now Datasheet
FPGA 34560 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA - XC4VSX35-10FF668I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 34560 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA
XC4VSX35-10FF668I
FPGA 34560 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA XC4VSX35-10FF668I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VSX35-10FF668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VSX35-10FF668I
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VSX35-10FF668I
FPGA - Field Programmable Gate Array XC4VSX35-10FF668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037677-XC4VSX35-10FF668I XC4VSX35-10FF668I-ND XC4VSX35-10FF668I XC4VSX35-10FF668I XC4VSX35-10FF668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VSX35-10FF668I FPGAs (Field Programmable Gate Array) FPGA 34560 Cells 90nm (CMOS) Technology 1.2V 668-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 34560
Package Type Other; 668-FCBGA (27x27) Other; 668-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details