Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX60-12FF668C

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX60-12FF668C-ND
FPGAs (Field Programmable Gate Array) XC4VLX60-12FF668C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C - 721160-XC4VLX60-12FF668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C
721160-XC4VLX60-12FF668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C 721160-XC4VLX60-12FF668C
Manufacturer: Xilinx Inc. Win Source Part Number: 721160-XC4VLX60-12FF 668C Mounting Style: SMD Number of LABs/CLBs: 6656 Number of Logic Elements/Cells: 59904 Total RAM Bits: 2949120 Categories: Integrated Circuits Supplier Device Package: 668-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 668-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 448 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 721160-XC4VLX60-12FF668C
Mounting Style: SMD
Number of LABs/CLBs: 6656
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Categories: Integrated Circuits
Supplier Device Package: 668-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 668-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 448
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX60-12FF668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX60-12FF668C
IC FPGA 448 I/O 668FCBGA

IC FPGA 448 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX60-12FF668C
FPGA - Field Programmable Gate Array XC4VLX60-12FF668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VLX60-12FF668C-ND 721160-XC4VLX60-12FF668C XC4VLX60-12FF668C XC4VLX60-12FF668C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX60-12FF668C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 668-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 324-BGA
User I/Os 252 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details