Xilinx, Inc. 1.2V FPGA Programmable Logic Device XC4VLX100-11FF1513C

Description
IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 110592 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX100-11FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX100-11FF15 13C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 110592 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX100-11FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX100-11FF15 13C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-XC4VLX100-11FF1513C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VLX100-11FF1513C
1.2V FPGA Programmable Logic Device 696-XC4VLX100-11FF1513C
IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 110592 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX100-11FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX100-11FF15 13C can be used for catalog matching and distributor lookup.

IC FPGA 960 I/O 1513FCBGA / FPGA Virtex®-4 LX Family 110592 Cells 90nm Technology 1.2V 1513-Pin FCBGA Product overview: XC4VLX100-11FF1513C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX100-11FF1513C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FF1513C - 799804-XC4VLX100-11FF1513C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FF1513C
799804-XC4VLX100-11FF1513C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FF1513C 799804-XC4VLX100-11FF1513C
Manufacturer: Xilinx Inc. Win Source Part Number: 799804-XC4VLX100-11F F1513C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 12288 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4423680 Family Name: XC4VLX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX100-11FF1152C; XC4VLX100-11FF1517C; XC4VLX100-11FFG1513C ; XC4VLX100-11FFG1513C S2; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799804-XC4VLX100-11FF1513C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1513-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 960
Number of LABs/CLBs: 12288
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4423680
Family Name: XC4VLX100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1513-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC4VLX100-11FF1152C; XC4VLX100-11FF1517C; XC4VLX100-11FFG1513C; XC4VLX100-11FFG1513CS2;
Introduction Date: August 02, 2004
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VLX100-11FF1513C 799804-XC4VLX100-11FF1513C
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FF1513C
Logic Cells / Logic Blocks 110592 110592
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details