Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C XC4VFX40-11FFG672C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281542-XC4VFX40-11F FG672C Mounting Style: SMD Number of LABs/CLBs: 4656 Number of Logic Elements/Cells: 41904 Total RAM Bits: 2654208 Categories: Integrated Circuits Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: XC4VFX40 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 352 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281542-XC4VFX40-11F FG672C Mounting Style: SMD Number of LABs/CLBs: 4656 Number of Logic Elements/Cells: 41904 Total RAM Bits: 2654208 Categories: Integrated Circuits Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: XC4VFX40 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 352 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C - 1281542-XC4VFX40-11FFG672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C
1281542-XC4VFX40-11FFG672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C 1281542-XC4VFX40-11FFG672C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281542-XC4VFX40-11F FG672C Mounting Style: SMD Number of LABs/CLBs: 4656 Number of Logic Elements/Cells: 41904 Total RAM Bits: 2654208 Categories: Integrated Circuits Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: XC4VFX40 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 352 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281542-XC4VFX40-11FFG672C
Mounting Style: SMD
Number of LABs/CLBs: 4656
Number of Logic Elements/Cells: 41904
Total RAM Bits: 2654208
Categories: Integrated Circuits
Supplier Device Package: 672-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 672-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: XC4VFX40
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 352
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX40-11FFG672C-ND
FPGAs (Field Programmable Gate Array) XC4VFX40-11FFG672C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX40-11FFG672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX40-11FFG672C
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX40-11FFG672C
FPGA - Field Programmable Gate Array XC4VFX40-11FFG672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281542-XC4VFX40-11FFG672C XC4VFX40-11FFG672C-ND XC4VFX40-11FFG672C XC4VFX40-11FFG672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-11FFG672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 41904
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCS110I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details