Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C XC4VFX20-11FFG672C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799795-XC4VFX20-11FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Family Name: XC4VFX20 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFEC20E-3F672C; XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; EP1SGX10CF672C6N; EP2S15F672C3; EP2S60F672I5NES; EP1SGX10CF672C7ES ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799795-XC4VFX20-11FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Family Name: XC4VFX20 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFEC20E-3F672C; XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; EP1SGX10CF672C6N; EP2S15F672C3; EP2S60F672I5NES; EP1SGX10CF672C7ES ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C - 799795-XC4VFX20-11FFG672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C
799795-XC4VFX20-11FFG672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C 799795-XC4VFX20-11FFG672C
Manufacturer: Xilinx Inc. Win Source Part Number: 799795-XC4VFX20-11FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Family Name: XC4VFX20 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFEC20E-3F672C; XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; EP1SGX10CF672C6N; EP2S15F672C3; EP2S60F672I5NES; EP1SGX10CF672C7ES ; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799795-XC4VFX20-11FFG672C
Series: Virtex-4 FX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 320
Number of LABs/CLBs: 2136
Number of Logic Elements/Cells: 19224
Total RAM Bits: 1253376
Family Name: XC4VFX20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FCBGA (27x27)
Alternative Parts (Cross-Reference): LFEC20E-3F672C; XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; EP1SGX10CF672C6N; EP2S15F672C3; EP2S60F672I5NES; EP1SGX10CF672C7ES ;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX20-11FFG672C-ND
FPGAs (Field Programmable Gate Array) XC4VFX20-11FFG672C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX20-11FFG672C
FPGA - Field Programmable Gate Array XC4VFX20-11FFG672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX20-11FFG672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX20-11FFG672C
IC FPGA 320 I/O 672FCBGA

IC FPGA 320 I/O 672FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799795-XC4VFX20-11FFG672C XC4VFX20-11FFG672C-ND XC4VFX20-11FFG672C XC4VFX20-11FFG672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-11FFG672C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 19224
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 - 870592-EPF10K100EQC240-2 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details