Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I XC4VFX20-10FF672I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214243-XC4VFX20-10FF 672I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214243-XC4VFX20-10FF 672I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I - 214243-XC4VFX20-10FF672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I
214243-XC4VFX20-10FF672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I 214243-XC4VFX20-10FF672I
Manufacturer: Xilinx Inc. Win Source Part Number: 214243-XC4VFX20-10FF 672I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214243-XC4VFX20-10FF672I
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 2136
Number of Logic Elements/Cells: 19224
Total RAM Bits: 1253376
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX20-10FF672I-ND
FPGAs (Field Programmable Gate Array) XC4VFX20-10FF672I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX20-10FF672I
FPGA - Field Programmable Gate Array XC4VFX20-10FF672I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX20-10FF672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX20-10FF672I
IC FPGA 320 I/O 672FCBGA

IC FPGA 320 I/O 672FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214243-XC4VFX20-10FF672I XC4VFX20-10FF672I-ND XC4VFX20-10FF672I XC4VFX20-10FF672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 19224
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details