Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VFX100-11FFG1517I

Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX100-11FFG1517I-ND
FPGAs (Field Programmable Gate Array) XC4VFX100-11FFG1517I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I - 903608-XC4VFX100-11FFG1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I
903608-XC4VFX100-11FFG1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I 903608-XC4VFX100-11FFG1517I
Manufacturer: Xilinx Inc. Win Source Part Number: 903608-XC4VFX100-11F FG1517I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA Package: 1517-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VFX100 Categories: Integrated Circuits (ICs) Case / Package: 1517-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903608-XC4VFX100-11FFG1517I
Series: Virtex®-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA
Package: 1517-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 768
Family Name: XC4VFX100
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FCBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX100-11FFG1517I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX100-11FFG1517I
IC FPGA 768 I/O 1517FCBGA

IC FPGA 768 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VFX100-11FFG1517I-ND 903608-XC4VFX100-11FFG1517I XC4VFX100-11FFG1517I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-11FFG1517I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-FCBGA (40x40)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details