Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C XC4062XL-1HQ304C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939350-XC4062XL-1HQ3 04C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 73728 5472 304-BFQFP Exposed Pad Package: Tray Package: 304-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 256 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 304-PQFP (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939350-XC4062XL-1HQ3 04C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 73728 5472 304-BFQFP Exposed Pad Package: Tray Package: 304-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 256 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 304-PQFP (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C - 939350-XC4062XL-1HQ304C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C
939350-XC4062XL-1HQ304C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C 939350-XC4062XL-1HQ304C
Manufacturer: Xilinx Inc. Win Source Part Number: 939350-XC4062XL-1HQ3 04C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256 73728 5472 304-BFQFP Exposed Pad Package: Tray Package: 304-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 256 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 304-PQFP (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939350-XC4062XL-1HQ304C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256 73728 5472 304-BFQFP Exposed Pad
Package: Tray
Package: 304-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 256
Part Status: Obsolete
Family Name: XC4062XL
Categories: Integrated Circuits (ICs)
Case / Package: 304-PQFP (40x40)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4062XL-1HQ304C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4062XL-1HQ304C
IC FPGA 256 I/O 304PQFP

IC FPGA 256 I/O 304PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939350-XC4062XL-1HQ304C XC4062XL-1HQ304C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1HQ304C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 304-PQFP (40x40) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details