Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C XC4044XLA-08HQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043861-XC4044XLA-08H Q240C Mounting: SMD (SMT) Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043861-XC4044XLA-08H Q240C Mounting: SMD (SMT) Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C - 043861-XC4044XLA-08HQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C
043861-XC4044XLA-08HQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C 043861-XC4044XLA-08HQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 043861-XC4044XLA-08H Q240C Mounting: SMD (SMT) Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043861-XC4044XLA-08HQ240C
Mounting: SMD (SMT)
Number of I/O: 193
Number of LABs/CLBs: 1600
Number of Logic Elements/Cells: 3800
Total RAM Bits: 51200
Number of Gates: 44000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4044XLA-08HQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4044XLA-08HQ240C
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043861-XC4044XLA-08HQ240C XC4044XLA-08HQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XLA-08HQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 44000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details