Manufacturer: Xilinx Inc.
Win Source Part Number: 799783-XC4044XL-3BG3
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 289
Number of LABs/CLBs: 1600
Number of Logic Elements/Cells: 3800
Total RAM Bits: 51200
Number of Gates: 44000
Part Status: Obsolete(EOL)
Family Name: XC4044XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX;
Introduction Date: February 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC FPGA 289 I/O 352MBGA / FPGA XC4000X Family 44K Gates 3800 Cells 0.35um Technology 3.3V 352-Pin Metal BGA Product overview: XC4044XL-3BG352C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4044XL-3BG352C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799783-XC4044XL-3BG352C | 696-XC4044XL-3BG352C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-3BG352C | 3.3V BGA FPGA Programmable Logic Device |
| System Gates | 44000 | 44000 |
| Logic Cells / Logic Blocks | 3800 | 3800 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) |