Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I XC4044XL-2HQ240I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799782-XC4044XL-2HQ2 40I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50VQC240-1N ; EPF10K50SQC240-2N; EPF10K50VQC240-1; EPF10K50EQC240-3; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799782-XC4044XL-2HQ2 40I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50VQC240-1N ; EPF10K50SQC240-2N; EPF10K50VQC240-1; EPF10K50EQC240-3; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I - 799782-XC4044XL-2HQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I
799782-XC4044XL-2HQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I 799782-XC4044XL-2HQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 799782-XC4044XL-2HQ2 40I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50VQC240-1N ; EPF10K50SQC240-2N; EPF10K50VQC240-1; EPF10K50EQC240-3; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799782-XC4044XL-2HQ240I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 193
Number of LABs/CLBs: 1600
Number of Logic Elements/Cells: 3800
Total RAM Bits: 51200
Number of Gates: 44000
Part Status: Obsolete(EOL)
Family Name: XC4044XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K50VQC240-1N ; EPF10K50SQC240-2N; EPF10K50VQC240-1; EPF10K50EQC240-3;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4044XL-2HQ240I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4044XL-2HQ240I
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799782-XC4044XL-2HQ240I XC4044XL-2HQ240I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-2HQ240I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 44000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details