Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I XC4036XL-3HQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799776-XC4036XL-3HQ2 08I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 160 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208M; APA1000-FPQ208ES ; APA1000-FPQG208I; APA1000-FPQ208; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799776-XC4036XL-3HQ2 08I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 160 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208M; APA1000-FPQ208ES ; APA1000-FPQG208I; APA1000-FPQ208; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I - 799776-XC4036XL-3HQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I
799776-XC4036XL-3HQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I 799776-XC4036XL-3HQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 799776-XC4036XL-3HQ2 08I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 160 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208M; APA1000-FPQ208ES ; APA1000-FPQG208I; APA1000-FPQ208; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799776-XC4036XL-3HQ208I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 160
Number of LABs/CLBs: 1296
Number of Logic Elements/Cells: 3078
Total RAM Bits: 41472
Number of Gates: 36000
Part Status: Obsolete(EOL)
Family Name: XC4036XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA1000-PQ208M; APA1000-FPQ208ES ; APA1000-FPQG208I; APA1000-FPQ208;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4036XL-3HQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4036XL-3HQ208I
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799776-XC4036XL-3HQ208I XC4036XL-3HQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details