Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C XC4028XL-09BG352C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 235190-BG352 Mounting: SMD (SMT) Number of I/O: 256 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 235190-BG352 Mounting: SMD (SMT) Number of I/O: 256 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C - 235190-BG352 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C
235190-BG352
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C 235190-BG352
Manufacturer: Xilinx Inc. Win Source Part Number: 235190-BG352 Mounting: SMD (SMT) Number of I/O: 256 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 235190-BG352
Mounting: SMD (SMT)
Number of I/O: 256
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 28000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 352-MBGA (35x35)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4028XL-09BG352C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4028XL-09BG352C
IC FPGA 256 I/O 352MBGA

IC FPGA 256 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 235190-BG352 XC4028XL-09BG352C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG352C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 28000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-3 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details